Dormer Pramet Drill Bits A11010.5

Description
Dormer A11010.5 Drill Bit
Request a Quote
Description
Dormer A11010.5 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 792232 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
792232
Drill Bits 792232
Dormer A11010.5 Drill Bit

Dormer A11010.5 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 792232
Product Name Drill Bits
Diameter 0.413 inch (10.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216426 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.386 inch (86.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Taper Shank Drill 200C-1/4 - 200C-1/4 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Taper Drill
View Details
9/16" (14mm) Bi-Metal Hole Saw - D180009 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application General Purpose
View Details