Dormer Pramet Drill Bits A1087.5

Description
Dormer A1087.5 Drill Bit
Request a Quote
Description
Dormer A1087.5 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7947543 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7947543
Drill Bits 7947543
Dormer A1087.5 Drill Bit

Dormer A1087.5 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7947543
Product Name Drill Bits
Drill Type Twist
Diameter 0.295 inch (7.5 mm)
OAL 4.29 inch (109 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 193619 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.157 to 1.181 inch (4.0 to 30.0 mm)
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
High Speed Drill 220-1/16 - 220-1/16 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 7072774 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drill Type Twist
Diameter 0.098 inch (2.5 mm)
OAL 2.24 inch (57 mm)
View Details