Dormer Pramet Drill Bits A1007.5

Description
Dormer A1007.5 Drill Bit
Request a Quote
Description
Dormer A1007.5 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2686452 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2686452
Drill Bits 2686452
Dormer A1007.5 Drill Bit

Dormer A1007.5 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2686452
Product Name Drill Bits
OAL 4.29 inch (109 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Specialist Drill Bits - 232490 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.236 to 1.575 inch (6.0 to 40.0 mm)
View Details
Unibroach® High-Speed Steel (HSS) Cutter -  - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details