Dormer Pramet Drill Bits A1002.9

Description
Dormer A1002.9 Drill Bit
Request a Quote
Description
Dormer A1002.9 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 513039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
513039
Drill Bits 513039
Dormer A1002.9 Drill Bit

Dormer A1002.9 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 513039
Product Name Drill Bits
Cutting Application Multi-material
Diameter 0.114 inch (2.9 mm)
OAL 2.40 inch (61 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 232563 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.157 to 1.181 inch (4.0 to 30.0 mm)
View Details
Drill Bit - T1 9/64 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Jobber
Cutting Application Plastic; Steel; Wood
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details