Dormer Pramet Drill Bits A1002.1

Description
Dormer A1002.1 Drill Bit
Request a Quote
Description
Dormer A1002.1 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 545856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
545856
Drill Bits 545856
Dormer A1002.1 Drill Bit

Dormer A1002.1 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 545856
Product Name Drill Bits
Cutting Application Multi-material
Diameter 0.083 inch (2.1 mm)
OAL 1.93 inch (49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216094 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.000 inch (127.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
High Speed Drill 221B-#31 - 221B-#31 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 7072728 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drill Type Twist
Diameter 0.315 inch (8.0 mm)
OAL 7.87 inch (200 mm)
View Details