Dormer Pramet Drill Bits A10015.0

Description
Dormer A10015.0 Drill Bit
Request a Quote
Description
Dormer A10015.0 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2686438 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2686438
Drill Bits 2686438
Dormer A10015.0 Drill Bit

Dormer A10015.0 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2686438
Product Name Drill Bits
OAL 6.65 inch (169 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216331 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.142 inch (29.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Taper Shank Drill 200C-23/32 - 200C-23/32 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Taper Drill
View Details
Drill Bits - 2744697 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 4.92 inch (125 mm)
Material High Speed Steel; HSS
# of Pieces 1
View Details