Dormer Pramet Drill Bits A10010.0

Description
Dormer A10010.0 Drill Bit
Request a Quote
Description
Dormer A10010.0 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2686425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2686425
Drill Bits 2686425
Dormer A10010.0 Drill Bit

Dormer A10010.0 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2686425
Product Name Drill Bits
OAL 5.24 inch (133 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215912 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.457 inch (37.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
High Speed Drill 220B-1/16 - 220B-1/16 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
9/16" (14mm) Bi-Metal Hole Saw - D180009 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application General Purpose
View Details