Dormer Pramet Drill Bits A1001.8

Description
Dormer A1001.8 Drill Bit
Request a Quote
Description
Dormer A1001.8 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 545834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
545834
Drill Bits 545834
Dormer A1001.8 Drill Bit

Dormer A1001.8 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 545834
Product Name Drill Bits
Cutting Application Multi-material
Diameter 0.071 inch (1.8 mm)
OAL 1.81 inch (46 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.201 inch (5.1 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Drill Bit - 48-89-2720 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.219 inch (5.6 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB089UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details