Dormer Pramet Drill Bits A02214.5

Description
Dormer A02214.5 Drill Bit
Request a Quote
Description
Dormer A02214.5 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2686413 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2686413
Drill Bits 2686413
Dormer A02214.5 Drill Bit

Dormer A02214.5 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2686413
Product Name Drill Bits
OAL 4.37 inch (111 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239934 - RS Components, Ltd.
Specs
Diameter 0.630 inch (16.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
High Speed Drill 221-#32 - 221-#32 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
15/16" (24mm) Bi-Metal Hole Saw - D180015 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application General Purpose
View Details