Dormer Pramet Drill Bits A02212.5

Description
Dormer A02212.5 Drill Bit
Request a Quote
Description
Dormer A02212.5 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2686409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2686409
Drill Bits 2686409
Dormer A02212.5 Drill Bit

Dormer A02212.5 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2686409
Product Name Drill Bits
OAL 4.02 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.079 inch (2.0 mm)
OAL 1.93 inch (49 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
High Speed Drill 221-#30 - 221-#30 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 7072780 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drill Type Twist
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
View Details