Dormer Pramet Drill Bits A002S8.5

Description
Dormer A002S8.5 Drill Bit
Request a Quote
Description
Dormer A002S8.5 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 8130058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
8130058
Drill Bits 8130058
Dormer A002S8.5 Drill Bit

Dormer A002S8.5 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 8130058
Product Name Drill Bits
Drill Type Twist
Diameter 0.335 inch (8.5 mm)
OAL 4.61 inch (117 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216088 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.764 inch (121.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
High Speed Drill 221B-#76 - 221B-#76 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 173049 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Diameter 0.236 inch (6.0 mm)
Material Diamond; Diamond Tipped
View Details