Dormer Pramet Drill Bits A002S7.5

Description
Dormer A002S7.5 Drill Bit
Request a Quote
Description
Dormer A002S7.5 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 8130042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
8130042
Drill Bits 8130042
Dormer A002S7.5 Drill Bit

Dormer A002S7.5 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 8130042
Product Name Drill Bits
Drill Type Twist
Diameter 0.295 inch (7.5 mm)
OAL 4.29 inch (109 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.236 inch (6.0 mm)
OAL 5.91 inch (150 mm)
Material Carbide; Carbide tipped
View Details
Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
High Speed Drill 220B-1/4 - 220B-1/4 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
2-1/2" (64mm) Bi-Metal Hole Saw - D180040 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application General Purpose
View Details