Dormer Pramet Drill Bits A002S5.5

Description
Dormer A002S5.5 Drill Bit
Request a Quote
Description
Dormer A002S5.5 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 8130020 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
8130020
Drill Bits 8130020
Dormer A002S5.5 Drill Bit

Dormer A002S5.5 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 8130020
Product Name Drill Bits
Drill Type Twist
Diameter 0.217 inch (5.5 mm)
OAL 3.66 inch (93 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 1749047 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.787 inch (20.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Extension (optional feature); Surgical/Dental
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details