Dormer Pramet Drill Bits A0026.5

Description
Dormer A0026.5 Drill Bit
Request a Quote
Description
Dormer A0026.5 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7947353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7947353
Drill Bits 7947353
Dormer A0026.5 Drill Bit

Dormer A0026.5 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7947353
Product Name Drill Bits
Drill Type Twist
Diameter 0.256 inch (6.5 mm)
OAL 3.98 inch (101 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221541 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details
Drill, Pilot 1/4
Specs
Diameter 0.250 inch (6.3 mm)
View Details
High Speed Drill 221B-#63 - 221B-#63 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
1/4" Cobalt Jobber Length Drill - DD4016B12 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details