Dormer Pramet Drill Bits A0024.8

Description
Dormer A0024.8 Drill Bit
Request a Quote
Description
Dormer A0024.8 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7947300 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7947300
Drill Bits 7947300
Dormer A0024.8 Drill Bit

Dormer A0024.8 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7947300
Product Name Drill Bits
Drill Type Twist
Diameter 0.189 inch (4.8 mm)
OAL 3.39 inch (86 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Specialist Drill Bits - 1238508 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 30.5mm
View Details
Wood Spade Bit - NIR3/8 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Shank Hex
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details