Dormer Pramet Drill Bits A0022.5

Description
Dormer A0022.5 Drill Bit
Request a Quote
Description
Dormer A0022.5 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2686406 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2686406
Drill Bits 2686406
Dormer A0022.5 Drill Bit

Dormer A0022.5 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2686406
Product Name Drill Bits
OAL 2.24 inch (57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749051 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.378 inch (35.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
High Speed Drill 221-#78 - 221-#78 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 173266 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 4.29 inch (109 mm)
Material High Speed Steel; HSS
# of Pieces 1
View Details