Dormer Pramet Drill Bits A00215.0

Description
Dormer A00215.0 Drill Bit
Request a Quote
Description
Dormer A00215.0 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2686401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2686401
Drill Bits 2686401
Dormer A00215.0 Drill Bit

Dormer A00215.0 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2686401
Product Name Drill Bits
OAL 6.65 inch (169 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.283 inch (7.2 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
High Speed Drill 220-GP-9/32 - 220-GP-9/32 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
2-1/4" (57mm) Bi-Metal Hole Saw - D180036 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application General Purpose
View Details