Dormer Pramet Drill Bits A0021.0

Description
Dormer A0021.0 Drill Bit
Request a Quote
Description
Dormer A0021.0 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2686395 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2686395
Drill Bits 2686395
Dormer A0021.0 Drill Bit

Dormer A0021.0 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2686395
Product Name Drill Bits
OAL 1.34 inch (34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Specialist Drill Bits - 1238515 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 25mm
View Details
Masonry Bit - JRP1 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Cutting Application Brick, Concrete, Stone
Shank Straight
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details