Dormer Pramet Drill Bit Sets 5969772

Description
A191413 HSS ST STRAIGHT SHANK JOBBER DRI
Request a Quote
Description
A191413 HSS ST STRAIGHT SHANK JOBBER DRI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 2686535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bit Sets
2686535
Drill Bit Sets 2686535
A191413 HSS ST STRAIGHT SHANK JOBBER DRI

A191413 HSS ST STRAIGHT SHANK JOBBER DRI

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2686535
Product Name Drill Bit Sets
Product Drill Set
Units Metric
Drill Type Jobber
Designation 6.5mm, 1.5mm
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details
Drill Bit - 015116 - Sandvik AB
Specs
Product Drill
Units Letter
Drill Type Jobber
View Details