Dongguan Yuandi Electronics Co., Ltd. Key/Switch >> Tactile Switches TS-1094-A8B2-D1

Description
不带 50mA 12mm 100MΩ 100,000 Times 12V 180gf 12mm 7.5mm Round Button Straight SPST Plugin-4P,12x12mm Tactile Switches ROHS
Datasheet
Description
不带 50mA 12mm 100MΩ 100,000 Times 12V 180gf 12mm 7.5mm Round Button Straight SPST Plugin-4P,12x12mm Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
TS-1094-A8B2-D1
Key/Switch >> Tactile Switches TS-1094-A8B2-D1
不带 50mA 12mm 100MΩ 100,000 Times 12V 180gf 12mm 7.5mm Round Button Straight SPST Plugin-4P,12x12mm Tactile Switches ROHS

不带 50mA 12mm 100MΩ 100,000 Times 12V 180gf 12mm 7.5mm Round Button Straight SPST Plugin-4P,12x12mm Tactile Switches ROHS

Supplier's Site Datasheet
Pushbutton Switches - TS-1094-A8B2-D1 - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
TS-1094-A8B2-D1
Pushbutton Switches TS-1094-A8B2-D1
Without 50mA 12mm 100MΩ 100000 Times 12V 180gf 12mm 7.5mm Round Button Direct Insert SPST Plugin-4P,12x12mm Tactile Switches ROHS

Without 50mA 12mm 100MΩ 100000 Times 12V 180gf 12mm 7.5mm Round Button Direct Insert SPST Plugin-4P,12x12mm Tactile Switches ROHS

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number TS-1094-A8B2-D1 TS-1094-A8B2-D1
Product Name Key/Switch >> Tactile Switches Pushbutton Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions Height: 7.5mm x Length: 12mm x Width: 12mm
Terminal Type Straight PC Pins; PCPin
Features RoHS
Min. Actuating Force 0.4 lbs (0.1800 kg)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDL - Illuminated pushbutton - NDLWS/971D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
22mm Mushroom Key-Release Buttons - 2AMLKB1 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
B3J Hinged Tactile Switch - B3J-5300 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details