不带 50mA 6.4mm 100MΩ 200,000 Times 12V 180gf 6.2mm 5mm Round Button Brick nogging SPST SMD Tactile Switches ROHS
Without 50mA 6.4mm 100MΩ 200,000 Times 12V 180gf 6.2mm 5mm Round Button Standing paste SPST SMD Tactile Switches ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | TS-1080S-A7B2-D2 | TS-1080S-A7B2-D2 |
| Product Name | Key/Switch >> Tactile Switches | Pushbutton Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | Height: 5mm x Length: 6.4mm x Width: 6.2mm | |
| Terminal Type | Gull Wing | |
| Features | RoHS | |
| Min. Actuating Force | 0.4 lbs (0.1800 kg) |