DONGGUAN YINGHAI ELECTRONICS CO., LTD.
GMI9752U-2C38DB -- MICROPHONES
Dongguan Yinghai Electronics Co., Ltd.
Microphones
GMI9752U-2C38DB
Description
Microphones ROHS
Description
Microphones ROHS
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microphone Chips |
Audio Microphones |
|
Product Number
|
GMI9752U-2C38DB |
GMI9752U-2C38DB |
|
Product Name
|
Microphones |
Audio Components/Vibration Motors >> Microphones |
|
Features
|
RoHS
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Directivity
Omnidirectional
Thickness / Height
0.1043 inch (2.65 mm)
Sensitivity
50.12 mV/Pa (345551 mV/psi)
View Details
Sensitivity
12.59 mV/Pa (86798 mV/psi)
Impedance
2200 ohms
View Details
Ningbo Best Group Co., Ltd.
Directivity
Omnidirectional
Frequency Response
20 to 20000 Hz
Actual Size
0.2362 inch (6 mm)
View Details
Ningbo Kepo Electronics Co., Ltd.
SN Ratio
65 dB
Application
Automotive
View Details