DONGGUAN YINGHAI ELECTRONICS CO., LTD.
GMI6050P-2C40DB -- MICROPHONES
Dongguan Yinghai Electronics Co., Ltd.
Microphones
GMI6050P-2C40DB
Description
Microphones ROHS
Description
Microphones ROHS
Technical Specifications
|
Product Category
|
Microphone Chips |
|
Product Number
|
GMI6050P-2C40DB |
|
Product Name
|
Microphones |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Function
Audio; Measurement
Directivity
Omnidirectional
Sensitivity
14.13 mV/Pa (97390 mV/psi)
View Details
Function
Audio
Directivity
Omnidirectional
Frequency Response
62 to 12500 Hz
View Details
Knowles Electronics, LLC.
Sensitivity
7.94 mV/Pa (54766 mV/psi)
Impedance
100 ohms
View Details
Ningbo Best Group Co., Ltd.
Function
Audio
Directivity
Omnidirectional
SN Ratio
63 dB
View Details