Active (driven circuit included) 80dB@3V,10cm Magnetic 2.7kHz - Buzzers ROHS
80dB Active (Built-in Driver Circuit) Electromagnetic Type 2.7kHz Buzzers ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
| Product Number | GMD12075YB-3V2700 | GMD12075YB-3V2700 |
| Product Name | Audio Components/Vibration Motors >> Buzzers | Audio Transducers and Buzzers |
| RoHS Compliant | Yes | |
| Shape | Round | |
| Diameter / Length | 12 mm (0.4724 inch) |