Dongguan Sheen Electronic Technology Co., Ltd. High-quality, heat-resistant, customized silicone rubber foam sheets for industrial use SA700-350

Description
SA700 series Silicone Foam are renowned for their distinctive characteristics, which include: ◆ High compressibility and excellent resilience for effective shock absorption, providing robust protection for devices. ◆ Available in a wide range of thicknesses, with uniform foaming that makes it easy to cut and process. ◆ Low stress relaxation properties help reduce maintenance costs associated with material failure. ◆ Ultra-soft characteristics offer protective seals with low closure forces to accommodate tolerances. ◆ Flame resistance rated at UL94 V-0, enhancing safety standards. ◆ Resistant to UV, ozone, and extreme temperatures, ensuring long-term stability. 【Applications】 ◆ Electric Vehicles (EV) ◆ Battery packs ◆ Lighting and HVAC equipment ◆ Electrical control cabinets ◆ Electrical components ◆ Insulation systems
Request a Quote
Description
SA700 series Silicone Foam are renowned for their distinctive characteristics, which include: ◆ High compressibility and excellent resilience for effective shock absorption, providing robust protection for devices. ◆ Available in a wide range of thicknesses, with uniform foaming that makes it easy to cut and process. ◆ Low stress relaxation properties help reduce maintenance costs associated with material failure. ◆ Ultra-soft characteristics offer protective seals with low closure forces to accommodate tolerances. ◆ Flame resistance rated at UL94 V-0, enhancing safety standards. ◆ Resistant to UV, ozone, and extreme temperatures, ensuring long-term stability. 【Applications】 ◆ Electric Vehicles (EV) ◆ Battery packs ◆ Lighting and HVAC equipment ◆ Electrical control cabinets ◆ Electrical components ◆ Insulation systems
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High-quality, heat-resistant, customized silicone rubber foam sheets for industrial use - SA700-350 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan, China
High-quality, heat-resistant, customized silicone rubber foam sheets for industrial use
SA700-350
High-quality, heat-resistant, customized silicone rubber foam sheets for industrial use SA700-350
SA700 series Silicone Foam are renowned for their distinctive characteristics, which include: ◆ High compressibility and excellent resilience for effective shock absorption, providing robust protection for devices. ◆ Available in a wide range of thicknesses, with uniform foaming that makes it easy to cut and process. ◆ Low stress relaxation properties help reduce maintenance costs associated with material failure. ◆ Ultra-soft characteristics offer protective seals with low closure forces to accommodate tolerances. ◆ Flame resistance rated at UL94 V-0, enhancing safety standards. ◆ Resistant to UV, ozone, and extreme temperatures, ensuring long-term stability. 【Applications】 ◆ Electric Vehicles (EV) ◆ Battery packs ◆ Lighting and HVAC equipment ◆ Electrical control cabinets ◆ Electrical components ◆ Insulation systems

SA700 series Silicone Foam are renowned for their distinctive characteristics, which include:
◆ High compressibility and excellent resilience for effective shock absorption, providing robust protection for devices.
◆ Available in a wide range of thicknesses, with uniform foaming that makes it easy to cut and process.
◆ Low stress relaxation properties help reduce maintenance costs associated with material failure.
◆ Ultra-soft characteristics offer protective seals with low closure forces to accommodate tolerances.
◆ Flame resistance rated at UL94 V-0, enhancing safety standards.
◆ Resistant to UV, ozone, and extreme temperatures, ensuring long-term stability.

【Applications】

◆ Electric Vehicles (EV)
◆ Battery packs
◆ Lighting and HVAC equipment
◆ Electrical control cabinets
◆ Electrical components
◆ Insulation systems

Supplier's Site

Technical Specifications

  Dongguan Sheen Electronic Technology Co., Ltd.
Product Category Foams and Foam Materials
Product Number SA700-350
Product Name High-quality, heat-resistant, customized silicone rubber foam sheets for industrial use
Type Foam
Material / Composition Silicone
Applications Shock or Vibration Dampening
Density 21.85 lbs/ft³ (350 g/l)
Tensile (Break) 41 psi (280 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

Foam silicone for sealing protection of battery casings - SA700-300 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Foam
Material / Composition Silicone
Applications Shock or Vibration Dampening
View Details
Custom low-density silicone foam pads and flame-retardant silicone foam rubber sheets designed for machinery sealing - SA700-260 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Foam
Material / Composition Silicone
Applications Shock or Vibration Dampening
View Details
Flame retardant low density soft and firm silicone sponge rubber foam sheets in various sizes in white, gray, and black - SA700-400 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Foam
Material / Composition Silicone
Applications Shock or Vibration Dampening
View Details
Shock-absorbing silicone foam for the automotive industry - SA700-200 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Foam
Material / Composition Silicone
Applications Shock or Vibration Dampening
View Details