SA700 series Silicone Foam are renowned for their distinctive characteristics, which include:
◆ High compressibility and excellent resilience for effective shock absorption, providing robust protection for devices.
◆ Available in a wide range of thicknesses, with uniform foaming that makes it easy to cut and process.
◆ Low stress relaxation properties help reduce maintenance costs associated with material failure.
◆ Ultra-soft characteristics offer protective seals with low closure forces to accommodate tolerances.
◆ Flame resistance rated at UL94 V-0, enhancing safety standards.
◆ Resistant to UV, ozone, and extreme temperatures, ensuring long-term stability.
【Applications】
◆ Electric Vehicles (EV)
◆ Battery packs
◆ Lighting and HVAC equipment
◆ Electrical control cabinets
◆ Electrical components
◆ Insulation systems
| Dongguan Sheen Electronic Technology Co., Ltd. | |
|---|---|
| Product Category | Foams and Foam Materials |
| Product Number | SA700-200 |
| Product Name | Shock-absorbing silicone foam for the automotive industry |
| Type | Foam |
| Material / Composition | Silicone |
| Applications | Shock or Vibration Dampening |
| Density | 12.48 lbs/ft³ (200 g/l) |
| Tensile (Break) | 15 psi (100 KPa) |