300V 15A 7 Bend -40°C~+105°C 1 5.08mm 1x7P Green Board Edge/Receptacle-Clos
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | JL2EDGRC-50807G01 |
| Product Name | Connectors >> Pluggable System Terminal Block |
| Mounting Options | Bend |
| Features | Terminal Plug |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |