1x2P 10A -40°C~+105°C 150V Green 16~26 Straight 3.5mm 1 2 Plugin,P=3.5mm Screw terminal ROHS
Brass 1x2P Tin 3.5mm 0.5~1.5 1 2 10A -40℃~+105℃ 150V Green 16~26 Direct Insert Plugin,P=3.5mm Screw Terminal Blocks ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | JL124D-35002G01 | JL124D-35002G01 |
| Product Name | Connectors >> Screw terminal | Terminal Blocks |
| Mounting Options | Straight | 35 mm DIN Rail |
| Termination Options | Screw Clamp | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Contacts Pitch | 3.50 mm (0.14 inches) |