Dongguan Hooya Electronics CO., LTD. Pushbutton Switches TC-06104F-043E

Description
None Without 50mA 6mm 100MΩ 100,000 Times 250gf 12V 6mm 4.3mm Round Button SPST SMD Tactile Switches ROHS
Description
None Without 50mA 6mm 100MΩ 100,000 Times 250gf 12V 6mm 4.3mm Round Button SPST SMD Tactile Switches ROHS

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - TC-06104F-043E - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
TC-06104F-043E
Pushbutton Switches TC-06104F-043E
None Without 50mA 6mm 100MΩ 100,000 Times 250gf 12V 6mm 4.3mm Round Button SPST SMD Tactile Switches ROHS

None Without 50mA 6mm 100MΩ 100,000 Times 250gf 12V 6mm 4.3mm Round Button SPST SMD Tactile Switches ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches
Product Number TC-06104F-043E
Product Name Pushbutton Switches
Unlock Full Specs
to access all available technical data

Similar Products

Printmount Switch Short Stroke 12.7 mm - MTG - SCHURTER Inc
Specs
Switch Function Momentary Contact
Features Is UL listed; RoHS
Max. Actuating Force 0.1 lbs (0.0510 kg)
View Details
Dome Style, Sealed, Momentary Action - P3-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
View Details
B3W Sealed Tactile Switch - B3W-4150 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1998 kg)
View Details
5 suppliers
Tactile Switches - 36-5154-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers