Dongguan Hanbo Electronic Technology Co., Ltd Connectors WAFER-PH200Z-9A

Description
1x9P PH 9P 1 2mm 9 -25℃~+85℃ 2A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS
Description
1x9P PH 9P 1 2mm 9 -25℃~+85℃ 2A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS

Suppliers

Company
Product
Description
Supplier Links
1x9P PH 9P 1 2mm 9 -25℃~+85℃ 2A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS

1x9P PH 9P 1 2mm 9 -25℃~+85℃ 2A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Electrical Connectors
Product Number WAFER-PH200Z-9A
Product Name Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Headers, Plugs and Sockets - 2171-NECU-L3G8-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details