6mm 50mA Round Button Direct Insert 6mm SPST 100MΩ 12V Plugin,6x6mm Tactile Switches ROHS
6mm 50mA Round Button Straight 6mm SPST 100MΩ 12V Plugin,6x6mm Tactile Switches ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | TS-KG02 | TS-KG02 |
| Product Name | Pushbutton Switches | Key/Switch >> Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | Length: 6mm x Width: 6mm | |
| Terminal Type | Straight PC Pins |