Nelson Fastener Systems Top Wide Flange Stud W

Description
Nelson “W”-Top wide flange studs were developed for applications involving thin base material where full thread strength development was needed. Both metric and imperial thread versions of this stud are available for automotive and industrial customers. These studs are welded using the Short Cycle weld process to thin sheet metal. The large diameter weld base provides increased weld area fusion to the base material. The wide flange isolates the assembly tension applied to the threads so that it cannot dimple or pull a hole in the base material. The chamfer and dog point on the unwelded end of Nelson “W”-Top studs greatly facilitates rapid installation of nuts on the welded studs. “W”-Top studs can be automatically fed to Nelson rectifier powered welding guns, which may be hand held, press, or robotically manipulated, to weld the studs. “W”-Top studs are widely used in high volume automotive and appliance applications
Description
Nelson “W”-Top wide flange studs were developed for applications involving thin base material where full thread strength development was needed. Both metric and imperial thread versions of this stud are available for automotive and industrial customers. These studs are welded using the Short Cycle weld process to thin sheet metal. The large diameter weld base provides increased weld area fusion to the base material. The wide flange isolates the assembly tension applied to the threads so that it cannot dimple or pull a hole in the base material. The chamfer and dog point on the unwelded end of Nelson “W”-Top studs greatly facilitates rapid installation of nuts on the welded studs. “W”-Top studs can be automatically fed to Nelson rectifier powered welding guns, which may be hand held, press, or robotically manipulated, to weld the studs. “W”-Top studs are widely used in high volume automotive and appliance applications

Suppliers

Company
Product
Description
Supplier Links
Top Wide Flange Stud - W - Nelson Fastener Systems
Elyria, OH, USA
Top Wide Flange Stud
W
Top Wide Flange Stud W
Nelson “W”-Top wide flange studs were developed for applications involving thin base material where full thread strength development was needed. Both metric and imperial thread versions of this stud are available for automotive and industrial customers. These studs are welded using the Short Cycle weld process to thin sheet metal. The large diameter weld base provides increased weld area fusion to the base material. The wide flange isolates the assembly tension applied to the threads so that it cannot dimple or pull a hole in the base material. The chamfer and dog point on the unwelded end of Nelson “W”-Top studs greatly facilitates rapid installation of nuts on the welded studs. “W”-Top studs can be automatically fed to Nelson rectifier powered welding guns, which may be hand held, press, or robotically manipulated, to weld the studs. “W”-Top studs are widely used in high volume automotive and appliance applications

Nelson “W”-Top wide flange studs were developed for applications involving thin base material where full thread strength development was needed. Both metric and imperial thread versions of this stud are available for automotive and industrial customers. These studs are welded using the Short Cycle weld process to thin sheet metal. The large diameter weld base provides increased weld area fusion to the base material. The wide flange isolates the assembly tension applied to the threads so that it cannot dimple or pull a hole in the base material. The chamfer and dog point on the unwelded end of Nelson “W”-Top studs greatly facilitates rapid installation of nuts on the welded studs. “W”-Top studs can be automatically fed to Nelson rectifier powered welding guns, which may be hand held, press, or robotically manipulated, to weld the studs. “W”-Top studs are widely used in high volume automotive and appliance applications

Supplier's Site

Technical Specifications

  Nelson Fastener Systems
Product Category Studs
Product Number W
Product Name Top Wide Flange Stud
Attachment Welded
Shape Round
Design Units English; Metric
Inch 1/4"
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Setup Studs - 38829 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units English
View Details
Blind Threaded Studs - Unified - AESS-518-312-963 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
Stud - 939D808050109 - BUMAX®
Specs
Design Units Metric
Metric M8
Length 1.97 inch (50 mm)
View Details
 - 1264904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 0.9843 inch (25 mm)
View Details