Nelson Fastener Systems Threaded Aluminum Shoulder Stud SBA

Description
Nelson SBA shoulder studs have a weld base diameter larger than the threaded extension diameter. They are available in weld base diameters 1/4” through 1/2”, with threaded extension sizes up to 7/16-14. The Nelson SBL studs are used as mountings for panels and hardware where a standoff shoulder is needed. SBA studs are similar to CKA aluminum collar studs, but the larger weld base provides improved bend resistance. Both chuck size and part number are determined by the thread size, C. Please refer to the Nelson HBA stud specification sheet to find the appropriate chuck size and number. Nelson SBA studs are welded using ceramic ferrules in conjunction with argon as a shielding gas. The shielding gas is introduced through a gas foot assembly, #751020000, which is used for all diameters of SBA studs. Gas hose #515001001 and a gas regulator #514001001 are needed to deliver and control the gas flow from a pressurized cylinder. An aluminum Tranquil-Arc plunge dampener kit is also needed as an accessory on the gun to control the rate of the stud’s return to the molten weld metal at the end of the weld cycle.
Description
Nelson SBA shoulder studs have a weld base diameter larger than the threaded extension diameter. They are available in weld base diameters 1/4” through 1/2”, with threaded extension sizes up to 7/16-14. The Nelson SBL studs are used as mountings for panels and hardware where a standoff shoulder is needed. SBA studs are similar to CKA aluminum collar studs, but the larger weld base provides improved bend resistance. Both chuck size and part number are determined by the thread size, C. Please refer to the Nelson HBA stud specification sheet to find the appropriate chuck size and number. Nelson SBA studs are welded using ceramic ferrules in conjunction with argon as a shielding gas. The shielding gas is introduced through a gas foot assembly, #751020000, which is used for all diameters of SBA studs. Gas hose #515001001 and a gas regulator #514001001 are needed to deliver and control the gas flow from a pressurized cylinder. An aluminum Tranquil-Arc plunge dampener kit is also needed as an accessory on the gun to control the rate of the stud’s return to the molten weld metal at the end of the weld cycle.

Suppliers

Company
Product
Description
Supplier Links
Threaded Aluminum Shoulder Stud - SBA - Nelson Fastener Systems
Elyria, OH, USA
Threaded Aluminum Shoulder Stud
SBA
Threaded Aluminum Shoulder Stud SBA
Nelson SBA shoulder studs have a weld base diameter larger than the threaded extension diameter. They are available in weld base diameters 1/4” through 1/2”, with threaded extension sizes up to 7/16-14. The Nelson SBL studs are used as mountings for panels and hardware where a standoff shoulder is needed. SBA studs are similar to CKA aluminum collar studs, but the larger weld base provides improved bend resistance. Both chuck size and part number are determined by the thread size, C. Please refer to the Nelson HBA stud specification sheet to find the appropriate chuck size and number. Nelson SBA studs are welded using ceramic ferrules in conjunction with argon as a shielding gas. The shielding gas is introduced through a gas foot assembly, #751020000, which is used for all diameters of SBA studs. Gas hose #515001001 and a gas regulator #514001001 are needed to deliver and control the gas flow from a pressurized cylinder. An aluminum Tranquil-Arc plunge dampener kit is also needed as an accessory on the gun to control the rate of the stud’s return to the molten weld metal at the end of the weld cycle.

Nelson SBA shoulder studs have a weld base diameter larger than the threaded extension diameter. They are available in weld base diameters 1/4” through 1/2”, with threaded extension sizes up to 7/16-14. The Nelson SBL studs are used as mountings for panels and hardware where a standoff shoulder is needed. SBA studs are similar to CKA aluminum collar studs, but the larger weld base provides improved bend resistance. Both chuck size and part number are determined by the thread size, C. Please refer to the Nelson HBA stud specification sheet to find the appropriate chuck size and number.

Nelson SBA studs are welded using ceramic ferrules in conjunction with argon as a shielding gas. The shielding gas is introduced through a gas foot assembly, #751020000, which is used for all diameters of SBA studs. Gas hose #515001001 and a gas regulator #514001001 are needed to deliver and control the gas flow from a pressurized cylinder. An aluminum Tranquil-Arc plunge dampener kit is also needed as an accessory on the gun to control the rate of the stud’s return to the molten weld metal at the end of the weld cycle.

Supplier's Site

Technical Specifications

  Nelson Fastener Systems
Product Category Studs
Product Number SBA
Product Name Threaded Aluminum Shoulder Stud
Attachment Welded
Shape Round
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Alloy Steel Studs - 38529 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units English
View Details
Stud - 938A4/316L1605088 - BUMAX®
Specs
Design Units Metric
Metric M16
Length 1.97 inch (50 mm)
View Details
Blind Threaded Studs - Metric - AESS-610-6-6-12-6-2 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
 - 1264983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 0.9843 inch (25 mm)
View Details