Nelson Fastener Systems Wiggley Strand Support Stud RWP

Description
Nelson RWP rectangular two tine studs are designed for securing both one and two component medium and high density refractory linings. The deformed tines prevent the anchor from “backing out” of the lining while in service. RWP studs are supplied with tines parallel to each other. The studs are welded in this configuration, and in this position blanket insulation may be impaled. The tines may then be spread, and cast or gunned insulation may be further applied to the wiggled “Y” anchor that protrudes. Nelson RWP studs are available in lengths up to 13”. The studs up to 2-1/8” to 3” long have a 1-1/2” tine length and a single deformation. Studs 3-1/8” to 4” long have tine lengths of 2-1/2” with two deformations. Studs over 4-1/8” in length have 3-1/2” tine lengths with three deformations.
Description
Nelson RWP rectangular two tine studs are designed for securing both one and two component medium and high density refractory linings. The deformed tines prevent the anchor from “backing out” of the lining while in service. RWP studs are supplied with tines parallel to each other. The studs are welded in this configuration, and in this position blanket insulation may be impaled. The tines may then be spread, and cast or gunned insulation may be further applied to the wiggled “Y” anchor that protrudes. Nelson RWP studs are available in lengths up to 13”. The studs up to 2-1/8” to 3” long have a 1-1/2” tine length and a single deformation. Studs 3-1/8” to 4” long have tine lengths of 2-1/2” with two deformations. Studs over 4-1/8” in length have 3-1/2” tine lengths with three deformations.

Suppliers

Company
Product
Description
Supplier Links
Wiggley Strand Support Stud - RWP - Nelson Fastener Systems
Elyria, OH, USA
Wiggley Strand Support Stud
RWP
Wiggley Strand Support Stud RWP
Nelson RWP rectangular two tine studs are designed for securing both one and two component medium and high density refractory linings. The deformed tines prevent the anchor from “backing out” of the lining while in service. RWP studs are supplied with tines parallel to each other. The studs are welded in this configuration, and in this position blanket insulation may be impaled. The tines may then be spread, and cast or gunned insulation may be further applied to the wiggled “Y” anchor that protrudes. Nelson RWP studs are available in lengths up to 13”. The studs up to 2-1/8” to 3” long have a 1-1/2” tine length and a single deformation. Studs 3-1/8” to 4” long have tine lengths of 2-1/2” with two deformations. Studs over 4-1/8” in length have 3-1/2” tine lengths with three deformations.

Nelson RWP rectangular two tine studs are designed for securing both one and two component medium and high density refractory linings. The deformed tines prevent the anchor from “backing out” of the lining while in service. RWP studs are supplied with tines parallel to each other. The studs are welded in this configuration, and in this position blanket insulation may be impaled. The tines may then be spread, and cast or gunned insulation may be further applied to the wiggled “Y” anchor that protrudes. Nelson RWP studs are available in lengths up to 13”. The studs up to 2-1/8” to 3” long have a 1-1/2” tine length and a single deformation. Studs 3-1/8” to 4” long have tine lengths of 2-1/2” with two deformations. Studs over 4-1/8” in length have 3-1/2” tine lengths with three deformations.

Supplier's Site

Technical Specifications

  Nelson Fastener Systems
Product Category Studs
Product Number RWP
Product Name Wiggley Strand Support Stud
Attachment Welded
Unlock Full Specs
to access all available technical data

Similar Products

Alloy Steel Studs - 38527 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units English
View Details
Stud - 835A4/316L08040109 - BUMAX®
Specs
Design Units Metric
Metric M8
Length 1.57 inch (40 mm)
View Details
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Metric - CFHA-M4-6 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
2 suppliers
 - 2983008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 1.38 inch (35 mm)
View Details