Nelson Fastener Systems Rectangular Notched Stud R2P

Description
Nelson R2P studs are sued in a variety of ways to secure one and two component refractory linings. The refractory may be low density blanket or block, or medium to high density cast, gunned, or troweled insulation. When used with a single component cast, gunned, or troweled lining, the R2P is welded, the tines spread, and the refractory placed. With two component linings, the R2P is welded, the back-up layer placed, the tines bent, and the working lining placed over the bent tines. We suggest that the tines be spread to a maximum central angle of 70°. Spreading the tines may be easily done with a piece of small diameter pipe or a set of pliers. The Nelson R2P is also used to secure block insulation alone. In this case, the stud is welded in place, the insulation impaled over the stud, and the tines bent flush with the insulation. The 1/8 x 3/8 R2P is most frequently used for this service, with the length chosen so that the tines protrude at least 1-1/2” beyond the impaled insulation before bending.
Description
Nelson R2P studs are sued in a variety of ways to secure one and two component refractory linings. The refractory may be low density blanket or block, or medium to high density cast, gunned, or troweled insulation. When used with a single component cast, gunned, or troweled lining, the R2P is welded, the tines spread, and the refractory placed. With two component linings, the R2P is welded, the back-up layer placed, the tines bent, and the working lining placed over the bent tines. We suggest that the tines be spread to a maximum central angle of 70°. Spreading the tines may be easily done with a piece of small diameter pipe or a set of pliers. The Nelson R2P is also used to secure block insulation alone. In this case, the stud is welded in place, the insulation impaled over the stud, and the tines bent flush with the insulation. The 1/8 x 3/8 R2P is most frequently used for this service, with the length chosen so that the tines protrude at least 1-1/2” beyond the impaled insulation before bending.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Notched Stud - R2P - Nelson Fastener Systems
Elyria, OH, USA
Rectangular Notched Stud
R2P
Rectangular Notched Stud R2P
Nelson R2P studs are sued in a variety of ways to secure one and two component refractory linings. The refractory may be low density blanket or block, or medium to high density cast, gunned, or troweled insulation. When used with a single component cast, gunned, or troweled lining, the R2P is welded, the tines spread, and the refractory placed. With two component linings, the R2P is welded, the back-up layer placed, the tines bent, and the working lining placed over the bent tines. We suggest that the tines be spread to a maximum central angle of 70°. Spreading the tines may be easily done with a piece of small diameter pipe or a set of pliers. The Nelson R2P is also used to secure block insulation alone. In this case, the stud is welded in place, the insulation impaled over the stud, and the tines bent flush with the insulation. The 1/8 x 3/8 R2P is most frequently used for this service, with the length chosen so that the tines protrude at least 1-1/2” beyond the impaled insulation before bending.

Nelson R2P studs are sued in a variety of ways to secure one and two component refractory linings. The refractory may be low density blanket or block, or medium to high density cast, gunned, or troweled insulation. When used with a single component cast, gunned, or troweled lining, the R2P is welded, the tines spread, and the refractory placed. With two component linings, the R2P is welded, the back-up layer placed, the tines bent, and the working lining placed over the bent tines.

We suggest that the tines be spread to a maximum central angle of 70°. Spreading the tines may be easily done with a piece of small diameter pipe or a set of pliers. The Nelson R2P is also used to secure block insulation alone. In this case, the stud is welded in place, the insulation impaled over the stud, and the tines bent flush with the insulation. The 1/8 x 3/8 R2P is most frequently used for this service, with the length chosen so that the tines protrude at least 1-1/2” beyond the impaled insulation before bending.

Supplier's Site

Technical Specifications

  Nelson Fastener Systems
Product Category Studs
Product Number R2P
Product Name Rectangular Notched Stud
Attachment Welded
Shape Rectangle
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Alloy Steel Studs - 38734 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units English
View Details
Blind Threaded Studs - Metric - AESS-470-3-3-18-7 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
Stud - 938A4/316L1224088 - BUMAX®
Specs
Design Units Metric
Metric M12
Length 9.45 inch (240 mm)
View Details
 - 1264328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M12
Length 2.17 inch (55 mm)
View Details