Nelson Fastener Systems Partially Threaded Stud CPL

Description
Nelson CPL studs are recommended for fastening applications to heavy gauge base materials where development of the full fastener strength is needed. The unthreaded section minimizes the weld flash diameter and height. It also reduces the possibility of stud hang up in the ferrule cavity if gun parts are slightly misaligned. Nelson partially threaded studs have a pitch diameter weld base and are available in thread diameters of 1/4"-20 through 1”-8 with unlimited length.
Description
Nelson CPL studs are recommended for fastening applications to heavy gauge base materials where development of the full fastener strength is needed. The unthreaded section minimizes the weld flash diameter and height. It also reduces the possibility of stud hang up in the ferrule cavity if gun parts are slightly misaligned. Nelson partially threaded studs have a pitch diameter weld base and are available in thread diameters of 1/4"-20 through 1”-8 with unlimited length.

Suppliers

Company
Product
Description
Supplier Links
Partially Threaded Stud - CPL - Nelson Fastener Systems
Elyria, OH, USA
Partially Threaded Stud
CPL
Partially Threaded Stud CPL
Nelson CPL studs are recommended for fastening applications to heavy gauge base materials where development of the full fastener strength is needed. The unthreaded section minimizes the weld flash diameter and height. It also reduces the possibility of stud hang up in the ferrule cavity if gun parts are slightly misaligned. Nelson partially threaded studs have a pitch diameter weld base and are available in thread diameters of 1/4"-20 through 1”-8 with unlimited length.

Nelson CPL studs are recommended for fastening applications to heavy gauge base materials where development of the full fastener strength is needed. The unthreaded section minimizes the weld flash diameter and height. It also reduces the possibility of stud hang up in the ferrule cavity if gun parts are slightly misaligned. Nelson partially threaded studs have a pitch diameter weld base and are available in thread diameters of 1/4"-20 through 1”-8 with unlimited length.

Supplier's Site
High Strength Stud Weld Stud - CPL - Nelson Fastener Systems
Elyria, OH, USA
High Strength Stud Weld Stud
CPL
High Strength Stud Weld Stud CPL
Nelson makes stud weldable, high strength studs that have approximately the same physical strength as Grade 5 fasteners. Consult chart, below, for the physical properties of Nelson High Strength studs to SAE Grade 5 and comparison of ISO Class 8.8 bolts. These studs are not heat treated, and have a carbon content of 0.20% to ensure proper weldability. Nelson High Strength studs are available in 5/16-18, 3/8-16 and 1/2-13 thread sizes in the CPL weld base style, and M8, M10, and M12 metric MP weld base style. The base material to which Nelson High Strength studs are welded must be at least 70,000 psi yield strength in order to develop the full strength of these studs. Caution: If the High Strength studs are welded to A36 (36,000 psi) structural steel, failure may occur in the base plate at less than full stud strength.

Nelson makes stud weldable, high strength studs that have approximately the same physical strength as Grade 5 fasteners. Consult chart, below, for the physical properties of Nelson High Strength studs to SAE Grade 5 and comparison of ISO Class 8.8 bolts. These studs are not heat treated, and have a carbon content of 0.20% to ensure proper weldability. Nelson High Strength studs are available in 5/16-18, 3/8-16 and 1/2-13 thread sizes in the CPL weld base style, and M8, M10, and M12 metric MP weld base style. The base material to which Nelson High Strength studs are welded must be at least 70,000 psi yield strength in order to develop the full strength of these studs.

Caution: If the High Strength studs are welded to A36 (36,000 psi) structural steel, failure may occur in the base plate at less than full stud strength.

Supplier's Site

Technical Specifications

  Nelson Fastener Systems Nelson Fastener Systems
Product Category Studs Studs
Product Number CPL CPL
Product Name Partially Threaded Stud High Strength Stud Weld Stud
Attachment Welded Welded
Shape Round Round
Design Units English English; Metric
Inch 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 9/16 5/16"; 3/8"; 1/2"
Unlock Full Specs
to access all available technical data

Similar Products

Stud - 938A4/316L2007088 - BUMAX®
Specs
Design Units Metric
Metric M20
Length 2.76 inch (70 mm)
View Details
Alloy Steel Studs - 38721 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units English
View Details
 - 7773165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 2.2 inch (56 mm)
View Details