Nelson Fastener Systems Cupped Head Insulation Pin CHP

Description
CHP studs are designed to weld through and secure blanket insulation to metal heating and air-conditioning ducts, ovens, tanks, boilers, and other hot or cold equipment. The studs are welded through the insulation for a one-step attachment. The insulation blanket may be fiberglass, rock wool, or other low-density insulation. Cupped Head Pins may also be used to anchor sprayed or gunned-on fireproofing to structural steel members in buildings to protect them from heat in the event of a fire. This protection slows the loss of structural strength to increase the time available for evacuation, and reduces the likelihood that beams will buckle or collapse. The pins may also be welded to cellular sheet metal deck to guarantee permanent anchorage of the sprayed fireproofing which protects electrical wires running through the cells, and provides added fire resistance per UL 263 and ASTM E119 standards, Fire Tests of Building Construction and Materials. In addition to securing the fireproofing, the pins also act as a reference gauge for the thickness of fireproofing to be applied.
Description
CHP studs are designed to weld through and secure blanket insulation to metal heating and air-conditioning ducts, ovens, tanks, boilers, and other hot or cold equipment. The studs are welded through the insulation for a one-step attachment. The insulation blanket may be fiberglass, rock wool, or other low-density insulation. Cupped Head Pins may also be used to anchor sprayed or gunned-on fireproofing to structural steel members in buildings to protect them from heat in the event of a fire. This protection slows the loss of structural strength to increase the time available for evacuation, and reduces the likelihood that beams will buckle or collapse. The pins may also be welded to cellular sheet metal deck to guarantee permanent anchorage of the sprayed fireproofing which protects electrical wires running through the cells, and provides added fire resistance per UL 263 and ASTM E119 standards, Fire Tests of Building Construction and Materials. In addition to securing the fireproofing, the pins also act as a reference gauge for the thickness of fireproofing to be applied.

Suppliers

Company
Product
Description
Supplier Links
Cupped Head Insulation Pin - CHP - Nelson Fastener Systems
Elyria, OH, USA
Cupped Head Insulation Pin
CHP
Cupped Head Insulation Pin CHP
CHP studs are designed to weld through and secure blanket insulation to metal heating and air-conditioning ducts, ovens, tanks, boilers, and other hot or cold equipment. The studs are welded through the insulation for a one-step attachment. The insulation blanket may be fiberglass, rock wool, or other low-density insulation. Cupped Head Pins may also be used to anchor sprayed or gunned-on fireproofing to structural steel members in buildings to protect them from heat in the event of a fire. This protection slows the loss of structural strength to increase the time available for evacuation, and reduces the likelihood that beams will buckle or collapse. The pins may also be welded to cellular sheet metal deck to guarantee permanent anchorage of the sprayed fireproofing which protects electrical wires running through the cells, and provides added fire resistance per UL 263 and ASTM E119 standards, Fire Tests of Building Construction and Materials. In addition to securing the fireproofing, the pins also act as a reference gauge for the thickness of fireproofing to be applied.

CHP studs are designed to weld through and secure blanket insulation to metal heating and air-conditioning ducts, ovens, tanks, boilers, and other hot or cold equipment. The studs are welded through the insulation for a one-step attachment. The insulation blanket may be fiberglass, rock wool, or other low-density insulation. Cupped Head Pins may also be used to anchor sprayed or gunned-on fireproofing to structural steel members in buildings to protect them from heat in the event of a fire. This protection slows the loss of structural strength to increase the time available for evacuation, and reduces the likelihood that beams will buckle or collapse. The pins may also be welded to cellular sheet metal deck to guarantee permanent anchorage of the sprayed fireproofing which protects electrical wires running through the cells, and provides added fire resistance per UL 263 and ASTM E119 standards, Fire Tests of Building Construction and Materials. In addition to securing the fireproofing, the pins also act as a reference gauge for the thickness of fireproofing to be applied.

Supplier's Site

Technical Specifications

  Nelson Fastener Systems
Product Category Studs
Product Number CHP
Product Name Cupped Head Insulation Pin
Attachment Welded
Shape Round
Design Units English
Inch 10 to 12 Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Alloy Steel Studs - 38121 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units English
View Details
Stud - 938A4/316L3007588 - BUMAX®
Specs
Design Units Metric
Metric M30
Length 2.95 inch (75 mm)
View Details
Blind Threaded Studs - Metric - AESS-470-3-3-13-7-2 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
 - 2372004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.97 inch (50 mm)
View Details