Nelson Fastener Systems Small Diameter Threaded Stud CFP / CPP / FFP / FPP

Description
These Nelson threaded stud welding studs, which are less than 1/4" in diameter are supplied with ceramic ferrules, but without the flux loads used in larger diameter studs. The first letter in the stud type designates the thread series: “C” for coarse threaded studs, “F” for fine threaded studs. The second letter describes the length of the thread or the weld base diameter: “P” for a pitch diameter weld, and “F” for a fully threaded stud. After welding a fully threaded stud, the threads will start at the top of the weld flash. The last letter, “P” indicates that the stud has a pointed weld end as opposed to the flux-loaded weld ends used on larger diameter studs. Flux loaded studs are designated by the letter “L”.
Description
These Nelson threaded stud welding studs, which are less than 1/4" in diameter are supplied with ceramic ferrules, but without the flux loads used in larger diameter studs. The first letter in the stud type designates the thread series: “C” for coarse threaded studs, “F” for fine threaded studs. The second letter describes the length of the thread or the weld base diameter: “P” for a pitch diameter weld, and “F” for a fully threaded stud. After welding a fully threaded stud, the threads will start at the top of the weld flash. The last letter, “P” indicates that the stud has a pointed weld end as opposed to the flux-loaded weld ends used on larger diameter studs. Flux loaded studs are designated by the letter “L”.

Suppliers

Company
Product
Description
Supplier Links
Small Diameter Threaded Stud - CFP / CPP / FFP / FPP - Nelson Fastener Systems
Elyria, OH, USA
Small Diameter Threaded Stud
CFP / CPP / FFP / FPP
Small Diameter Threaded Stud CFP / CPP / FFP / FPP
These Nelson threaded stud welding studs, which are less than 1/4" in diameter are supplied with ceramic ferrules, but without the flux loads used in larger diameter studs. The first letter in the stud type designates the thread series: “C” for coarse threaded studs, “F” for fine threaded studs. The second letter describes the length of the thread or the weld base diameter: “P” for a pitch diameter weld, and “F” for a fully threaded stud. After welding a fully threaded stud, the threads will start at the top of the weld flash. The last letter, “P” indicates that the stud has a pointed weld end as opposed to the flux-loaded weld ends used on larger diameter studs. Flux loaded studs are designated by the letter “L”.

These Nelson threaded stud welding studs, which are less than 1/4" in diameter are supplied with ceramic ferrules, but without the flux loads used in larger diameter studs. The first letter in the stud type designates the thread series: “C” for coarse threaded studs, “F” for fine threaded studs. The second letter describes the length of the thread or the weld base diameter: “P” for a pitch diameter weld, and “F” for a fully threaded stud. After welding a fully threaded stud, the threads will start at the top of the weld flash. The last letter, “P” indicates that the stud has a pointed weld end as opposed to the flux-loaded weld ends used on larger diameter studs. Flux loaded studs are designated by the letter “L”.

Supplier's Site

Technical Specifications

  Nelson Fastener Systems
Product Category Studs
Product Number CFP / CPP / FFP / FPP
Product Name Small Diameter Threaded Stud
Attachment Welded
Shape Round
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Alloy Steel Studs - 38523 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units English
View Details
Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified - FH-256-8ZC - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
2 suppliers
Stud - 938A4/316L1002088 - BUMAX®
Specs
Design Units Metric
Metric M10
Length 0.7874 inch (20 mm)
View Details
 - 1265950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.18 inch (30 mm)
View Details