Nelson Fastener Systems Threaded Stored Arc®Stud ATC / ATS / ATA

Description
Stored Arc ATC, ATS, and ATA studs are designed to be welded to thin gauge sheet metal using either the Stored-Arc method of stud welding,or a transformer/rectifie r power-control source in the short-cycle mode.These applications generally provide a weld bond that is greater than thestrength of the sheet to which they are welded.Nelson Stored Arc studs have a flanged weld base that is about 1/32”, or1mm, greater than the nominal stud diameter. The “A” flange allowsautomatic stud feeding for increased production speeds. The flange alsoincreases the stress area on the sheet. Standard studs are fullythreaded, and come in lengths up to 1.25”.Mild steel studs are copper flash plated, stainless studs are passivated,and aluminum studs are acid etched for superior weld results.
Description
Stored Arc ATC, ATS, and ATA studs are designed to be welded to thin gauge sheet metal using either the Stored-Arc method of stud welding,or a transformer/rectifie r power-control source in the short-cycle mode.These applications generally provide a weld bond that is greater than thestrength of the sheet to which they are welded.Nelson Stored Arc studs have a flanged weld base that is about 1/32”, or1mm, greater than the nominal stud diameter. The “A” flange allowsautomatic stud feeding for increased production speeds. The flange alsoincreases the stress area on the sheet. Standard studs are fullythreaded, and come in lengths up to 1.25”.Mild steel studs are copper flash plated, stainless studs are passivated,and aluminum studs are acid etched for superior weld results.

Suppliers

Company
Product
Description
Supplier Links
Threaded Stored Arc®Stud - ATC / ATS / ATA - Nelson Fastener Systems
Elyria, OH, USA
Threaded Stored Arc®Stud
ATC / ATS / ATA
Threaded Stored Arc®Stud ATC / ATS / ATA
Stored Arc ATC, ATS, and ATA studs are designed to be welded to thin gauge sheet metal using either the Stored-Arc method of stud welding,or a transformer/rectifie r power-control source in the short-cycle mode.These applications generally provide a weld bond that is greater than thestrength of the sheet to which they are welded.Nelson Stored Arc studs have a flanged weld base that is about 1/32”, or1mm, greater than the nominal stud diameter. The “A” flange allowsautomatic stud feeding for increased production speeds. The flange alsoincreases the stress area on the sheet. Standard studs are fullythreaded, and come in lengths up to 1.25”.Mild steel studs are copper flash plated, stainless studs are passivated,and aluminum studs are acid etched for superior weld results.

Stored Arc ATC, ATS, and ATA studs are designed to be welded to thin gauge sheet metal using either the Stored-Arc method of stud welding,or a transformer/rectifier power-control source in the short-cycle mode.These applications generally provide a weld bond that is greater than thestrength of the sheet to which they are welded.Nelson Stored Arc studs have a flanged weld base that is about 1/32”, or1mm, greater than the nominal stud diameter.

The “A” flange allowsautomatic stud feeding for increased production speeds. The flange alsoincreases the stress area on the sheet. Standard studs are fullythreaded, and come in lengths up to 1.25”.Mild steel studs are copper flash plated, stainless studs are passivated,and aluminum studs are acid etched for superior weld results.

Supplier's Site
Threaded Stored Arc®Stud - ATC / ATS / ATA - Nelson Fastener Systems
Elyria, OH, USA
Threaded Stored Arc®Stud
ATC / ATS / ATA
Threaded Stored Arc®Stud ATC / ATS / ATA
Nelson metric Stored Arc ATC, ATS, and ATA studs are designed to be welded to thin gauge sheet metal using either the Stored-Arc method of stud welding, or a transformer/rectifie r power-control source in the shortcycle mode. These applications generally provide a weld bond that is greater than the strength of the sheet to which they are welded. Nelson Stored Arc studs have a flanged weld base that is about 1 mm greater than the nominal stud diameter. The “A” flange allows automatic stud feeding for increased production speeds. The flange also increases the stress area on the sheet. Standard studs are fully threaded, and come in lengths up to 32mm. Mild steel studs are copper flash plated, stainless studs are passivated, and aluminum studs are acid etched for superior weld results.

Nelson metric Stored Arc ATC, ATS, and ATA studs are designed to be welded to thin gauge sheet metal using either the Stored-Arc method of stud welding, or a transformer/rectifier power-control source in the shortcycle mode. These applications generally provide a weld bond that is greater than the strength of the sheet to which they are welded. Nelson Stored Arc studs have a flanged weld base that is about 1 mm greater than the nominal stud diameter. The “A” flange allows automatic stud feeding for increased production speeds. The flange also increases the stress area on the sheet. Standard studs are fully threaded, and come in lengths up to 32mm. Mild steel studs are copper flash plated, stainless studs are passivated, and aluminum studs are acid etched for superior weld results.

Supplier's Site

Technical Specifications

  Nelson Fastener Systems Nelson Fastener Systems
Product Category Studs Studs
Product Number ATC / ATS / ATA ATC / ATS / ATA
Product Name Threaded Stored Arc®Stud Threaded Stored Arc®Stud
Attachment Welded Welded
Shape Round Round
Design Units English Metric
Inch # 6; # 8; # 10; 1/4"; 5/16"
Unlock Full Specs
to access all available technical data

Similar Products

Alloy Steel Studs - 38925 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units English
View Details
Blind Threaded Studs - Unified - AESS-1032-225-655 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
Stud - 938A4/316L1207088 - BUMAX®
Specs
Design Units Metric
Metric M12
Length 2.76 inch (70 mm)
View Details
 - 1264947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.7874 inch (20 mm)
View Details