Nelson Fastener Systems Unthreaded Stored Arc®Stud ANC / ANS / ANA

Description
Nelson ANC, ANS and ANA unthreaded studs are designed to be welded to thin gauge sheet metal using the Stored-Arc method of stud welding, or a transformer/rectifie r power-control source in the short-cycle mode. These applications generally provide a weld bond that is greater than the strength of the sheet to which they are welded.Nelson Stored Arc studs have a flanged weld base that is about 1/32”, or 1mm, greater than the nominal stud diameter. The “A” flange allows automatic stud feeding for increased production speeds. The flange also increases the stress area on the sheet.Standard studs come in lengths up to 1.25”. Unthreaded Stored Arc studs are commonly used as locator or stop points. They may also be tapped with internal threads, or have smaller diameter externally threadedextensions Mild steel studs are copper flash plated, stainless studs are passivated, and aluminum studs are acid etched for superior weld results.
Description
Nelson ANC, ANS and ANA unthreaded studs are designed to be welded to thin gauge sheet metal using the Stored-Arc method of stud welding, or a transformer/rectifie r power-control source in the short-cycle mode. These applications generally provide a weld bond that is greater than the strength of the sheet to which they are welded.Nelson Stored Arc studs have a flanged weld base that is about 1/32”, or 1mm, greater than the nominal stud diameter. The “A” flange allows automatic stud feeding for increased production speeds. The flange also increases the stress area on the sheet.Standard studs come in lengths up to 1.25”. Unthreaded Stored Arc studs are commonly used as locator or stop points. They may also be tapped with internal threads, or have smaller diameter externally threadedextensions Mild steel studs are copper flash plated, stainless studs are passivated, and aluminum studs are acid etched for superior weld results.

Suppliers

Company
Product
Description
Supplier Links
Unthreaded Stored Arc®Stud - ANC / ANS / ANA - Nelson Fastener Systems
Elyria, OH, USA
Unthreaded Stored Arc®Stud
ANC / ANS / ANA
Unthreaded Stored Arc®Stud ANC / ANS / ANA
Nelson ANC, ANS and ANA unthreaded studs are designed to be welded to thin gauge sheet metal using the Stored-Arc method of stud welding, or a transformer/rectifie r power-control source in the short-cycle mode. These applications generally provide a weld bond that is greater than the strength of the sheet to which they are welded.Nelson Stored Arc studs have a flanged weld base that is about 1/32”, or 1mm, greater than the nominal stud diameter. The “A” flange allows automatic stud feeding for increased production speeds. The flange also increases the stress area on the sheet.Standard studs come in lengths up to 1.25”. Unthreaded Stored Arc studs are commonly used as locator or stop points. They may also be tapped with internal threads, or have smaller diameter externally threadedextensions Mild steel studs are copper flash plated, stainless studs are passivated, and aluminum studs are acid etched for superior weld results.

Nelson ANC, ANS and ANA unthreaded studs are designed to be welded to thin gauge sheet metal using the Stored-Arc method of stud welding, or a transformer/rectifier power-control source in the short-cycle mode. These applications generally provide a weld bond that is greater than the strength of the sheet to which they are welded.Nelson Stored Arc studs have a flanged weld base that is about 1/32”, or 1mm, greater than the nominal stud diameter.

The “A” flange allows automatic stud feeding for increased production speeds. The flange also increases the stress area on the sheet.Standard studs come in lengths up to 1.25”. Unthreaded Stored Arc studs are commonly used as locator or stop points. They may also be tapped with internal threads, or have smaller diameter externally threadedextensions Mild steel studs are copper flash plated, stainless studs are passivated, and aluminum studs are acid etched for superior weld results.

Supplier's Site
Unthreaded Stored Arc®Stud - ANC / ANS / ANA - Nelson Fastener Systems
Elyria, OH, USA
Unthreaded Stored Arc®Stud
ANC / ANS / ANA
Unthreaded Stored Arc®Stud ANC / ANS / ANA
Metric Nelson ANC, ANS and ANA unthreaded studs are designed to be welded to thin gauge sheet metal using the Stored-Arc method of stud welding, or a transformer/ rectifier power-control source in the short-cycle mode. These applications generally provide a weld bond that is greater than the strength of the sheet to which they are welded. Nelson Stored Arc studs have a flanged weld base that is 1 mm greater than the nominal stud diameter. The “A” flange allows automatic stud feeding for increased production speeds. The flange also increases the stress area on the sheet. Standard studs come in lengths up to 30mm. Unthreaded Stored Arc studs are commonly used as locator or stop points. They may also be tapped with internal threads, or have smaller diameter externally threaded extensions. They also may have Speed Clips or self-threading nuts installed on them, and can be made with special chamfers to aid in the installation of such clips or nuts. Mild steel studs are copper flash plated, stainless studs are passivated, and aluminum studs are acid etched to assure superior weld results

Metric Nelson ANC, ANS and ANA unthreaded studs are designed to be welded to thin gauge sheet metal using the Stored-Arc method of stud welding, or a transformer/ rectifier power-control source in the short-cycle mode. These applications generally provide a weld bond that is greater than the strength of the sheet to which they are welded.

Nelson Stored Arc studs have a flanged weld base that is 1 mm greater than the nominal stud diameter. The “A” flange allows automatic stud feeding for increased production speeds. The flange also increases the stress area on the sheet. Standard studs come in lengths up to 30mm. Unthreaded Stored Arc studs are commonly used as locator or stop points. They may also be tapped with internal threads, or have smaller diameter externally threaded extensions. They also may have Speed Clips or self-threading nuts installed on them, and can be made with special chamfers to aid in the installation of such clips or nuts. Mild steel studs are copper flash plated, stainless studs are passivated, and aluminum studs are acid etched to assure superior weld results

Supplier's Site

Technical Specifications

  Nelson Fastener Systems Nelson Fastener Systems
Product Category Studs Studs
Product Number ANC / ANS / ANA ANC / ANS / ANA
Product Name Unthreaded Stored Arc®Stud Unthreaded Stored Arc®Stud
Attachment Welded Welded
Shape Round Round
Design Units English Metric
Inch 1/4"; 5/16"; 0.215, 3/16 Inches
Unlock Full Specs
to access all available technical data

Similar Products

Stud - 938A4/316L1605588 - BUMAX®
Specs
Design Units Metric
Metric M16
Length 2.17 inch (55 mm)
View Details
 - 1264322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 0.7874 inch (20 mm)
View Details
Alloy Steel Studs - 38733 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units English
View Details
Blind Threaded Studs - Unified - AESS-420-165-8125 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details