Donaldson Torit – Donaldson Company, Inc. Woven Polyester Bag Filter

Description
Woven Polyester Bag Filter, 18.75-inch width x 10.50-inches long for Cabinet 62, 64, 66 and other brands of cabinet collectors.
Description
Woven Polyester Bag Filter, 18.75-inch width x 10.50-inches long for Cabinet 62, 64, 66 and other brands of cabinet collectors.

Suppliers

Company
Product
Description
Supplier Links
Woven Polyester Bag Filter -  - Donaldson Torit – Donaldson Company, Inc.
Minneapolis, MN, USA
Woven Polyester Bag Filter
Woven Polyester Bag Filter
Woven Polyester Bag Filter, 18.75-inch width x 10.50-inches long for Cabinet 62, 64, 66 and other brands of cabinet collectors.

Woven Polyester Bag Filter, 18.75-inch width x 10.50-inches long for Cabinet 62, 64, 66 and other brands of cabinet collectors.

Supplier's Site

Technical Specifications

  Donaldson Torit – Donaldson Company, Inc.
Product Category Air Filters (industrial)
Product Name Woven Polyester Bag Filter
Applications Dust Collector
Construction Bag Filters
Media Type Polyester; Woven Polyester
Unlock Full Specs
to access all available technical data

Similar Products

40mm Fan Filter Media 30PPI - 09150-M/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
Fan Filters - 7374106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan mounted filter
Media Type Aluminium, stainless steel
Length 3.15 inch (80 mm)
View Details