Donaldson Torit – Donaldson Company, Inc. Torit-Tex Top Load Pleated Bag Filter

Description
Torit-Tex Top Load Pleated Bag Filter, 4.40-inch outer diameter x 80.00-inches long, for Carborundum, Mac, Pneumafil and other brands of baghouse collectors.
Description
Torit-Tex Top Load Pleated Bag Filter, 4.40-inch outer diameter x 80.00-inches long, for Carborundum, Mac, Pneumafil and other brands of baghouse collectors.

Suppliers

Company
Product
Description
Supplier Links
Torit-Tex Top Load Pleated Bag Filter -  - Donaldson Torit – Donaldson Company, Inc.
Minneapolis, MN, USA
Torit-Tex Top Load Pleated Bag Filter
Torit-Tex Top Load Pleated Bag Filter
Torit-Tex Top Load Pleated Bag Filter, 4.40-inch outer diameter x 80.00-inches long, for Carborundum, Mac, Pneumafil and other brands of baghouse collectors.

Torit-Tex Top Load Pleated Bag Filter, 4.40-inch outer diameter x 80.00-inches long, for Carborundum, Mac, Pneumafil and other brands of baghouse collectors.

Supplier's Site

Technical Specifications

  Donaldson Torit – Donaldson Company, Inc.
Product Category Air Filters (industrial)
Product Name Torit-Tex Top Load Pleated Bag Filter
Applications Dust Collector
Unlock Full Specs
to access all available technical data

Similar Products

40mm Fan Filter Media 45PPI - 09150-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
HVAC Air Filters - 2551315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Bag Filters; Bag Filter
Features Multipocket
Height 19.29 inch (490 mm)
View Details