Donaldson Torit – Donaldson Company, Inc. Polyester Singed Bag Filter

Description
Polyester Singed Bag Filter, 10.74-inch outer diameter x 102.00-inches long, Raw Top, Oval Disk Bottom with Copper Ground Wire for RJ96 and other brands of baghouse collectors.
Description
Polyester Singed Bag Filter, 10.74-inch outer diameter x 102.00-inches long, Raw Top, Oval Disk Bottom with Copper Ground Wire for RJ96 and other brands of baghouse collectors.

Suppliers

Company
Product
Description
Supplier Links
Polyester Singed Bag Filter -  - Donaldson Torit – Donaldson Company, Inc.
Minneapolis, MN, USA
Polyester Singed Bag Filter
Polyester Singed Bag Filter
Polyester Singed Bag Filter, 10.74-inch outer diameter x 102.00-inches long, Raw Top, Oval Disk Bottom with Copper Ground Wire for RJ96 and other brands of baghouse collectors.

Polyester Singed Bag Filter, 10.74-inch outer diameter x 102.00-inches long, Raw Top, Oval Disk Bottom with Copper Ground Wire for RJ96 and other brands of baghouse collectors.

Supplier's Site

Technical Specifications

  Donaldson Torit – Donaldson Company, Inc.
Product Category Air Filters (industrial)
Product Name Polyester Singed Bag Filter
Applications Dust Collector
Construction Bag Filters
Media Type Polyester; Polyester Singed
Unlock Full Specs
to access all available technical data

Similar Products

80mm Fan Filter Media 100PPI - 09325-M/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details
HVAC Air Filters - 2560517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 78.74 inch (2000 mm)
View Details