Donaldson Torit – Donaldson Company, Inc. Polyester Bag Filter

Description
Polyester Bag Filter, 21.00-inch width x 29.50-inches long, Flat Sewn Bottom, Set of 20 for Dust Collectors DA-1000, DA-1500, SF-1000, SF-1500 and other brands of baghouse collectors.
Description
Polyester Bag Filter, 21.00-inch width x 29.50-inches long, Flat Sewn Bottom, Set of 20 for Dust Collectors DA-1000, DA-1500, SF-1000, SF-1500 and other brands of baghouse collectors.

Suppliers

Company
Product
Description
Supplier Links
Polyester Bag Filter -  - Donaldson Torit – Donaldson Company, Inc.
Minneapolis, MN, USA
Polyester Bag Filter
Polyester Bag Filter
Polyester Bag Filter, 21.00-inch width x 29.50-inches long, Flat Sewn Bottom, Set of 20 for Dust Collectors DA-1000, DA-1500, SF-1000, SF-1500 and other brands of baghouse collectors.

Polyester Bag Filter, 21.00-inch width x 29.50-inches long, Flat Sewn Bottom, Set of 20 for Dust Collectors DA-1000, DA-1500, SF-1000, SF-1500 and other brands of baghouse collectors.

Supplier's Site

Technical Specifications

  Donaldson Torit – Donaldson Company, Inc.
Product Category Air Filters (industrial)
Product Name Polyester Bag Filter
Applications Dust Collector
Construction Bag Filters
Media Type Polyester; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

60mm Fan Filter Media 45PPI - 09250-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
60mm Plastic Fan Filter Assembly - PFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 2.36 inch (60 mm)
View Details
HVAC Air Filters - 7302849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Intrepid
Airflow 1943 SCFM (3303 m³/hr)
View Details