Donaldson Torit – Donaldson Company, Inc. Air Filter P530635-016-140

Description
AIR FILTER 7IN DIA 1-3/4IN WIDE. FREE 2 YEAR RADWELL WARRANTY
Description
AIR FILTER 7IN DIA 1-3/4IN WIDE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Air Filter - 50706281 - Radwell International
Willingboro, NJ, United States
Air Filter
50706281
Air Filter 50706281
AIR FILTER 7IN DIA 1-3/4IN WIDE. FREE 2 YEAR RADWELL WARRANTY

AIR FILTER 7IN DIA 1-3/4IN WIDE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 50706281
Product Name Air Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

60mm Plastic Fan Filter Assembly - PFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 2.36 inch (60 mm)
View Details
Stat-Safe Static Dissipative Dust Collector Filters -  - Camfil
Specs
Applications They are most often used for collecting pharmaceutical dusts which are highly explosive and plastic dusts, which produce static electricity.
Construction Cartridge
Media Type Camfil fabricates static dissipative filter cartridges using either OmniPleat® cellulose or DuraPleat spunbond media.
View Details
120mm Fan Filter Media 45PPI - 09450-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
Wire Mesh Backed Composite Air Filter Media (WMBM) - HBY-WMBM-9011 - Harbory Filtration
Specs
Construction Filter Media
Media Type Polypropylene (PP)
View Details