Donaldson Torit – Donaldson Company, Inc. Air Filter P524349

Description
AIR FILTER 1.875IN L 9.688IN OD 8.188IN ID. FREE 2 YEAR RADWELL WARRANTY
Description
AIR FILTER 1.875IN L 9.688IN OD 8.188IN ID. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Air Filter - 26210896 - Radwell International
Willingboro, NJ, United States
Air Filter
26210896
Air Filter 26210896
AIR FILTER 1.875IN L 9.688IN OD 8.188IN ID. FREE 2 YEAR RADWELL WARRANTY

AIR FILTER 1.875IN L 9.688IN OD 8.188IN ID. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 26210896
Product Name Air Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

92mm Aluminum Fan Filter Assembly - AFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 3.62 inch (92 mm)
View Details
OmniPleat Dust Collector Replacement Filters -  - Camfil
Specs
Construction Cartridge
Media Type Cellulose media
Operating Temperature 160 F (71 C)
View Details
92mm Fan Filter Media 60PPI - 09362-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
Glass Fiber Bag Air Filter Media (HTBM) - H+G12:G71BY-GFBM-7 - Harbory Filtration
Specs
Applications General Ventilation
Construction Bag Filters
Media Type Fiberglass
View Details