HEPA Panel Filter, 24.00-inch length x 24.00-inch width x 11.50-inches deep, for Cabinet 10, 50-54, 60-66, 70-80, 80-84, DFT 2-4 and 3-6, DFO 2-4 and 3-6, SDF, Advanced Dryflo, Dryflo C and D1, ECB, MC 500, MC 1000-6000, Modular MediaFilter Horizontal HA & HS, Modular MediaFilter FD, FDV, MD, MDV, PDV, Ultra-Lok (2000 CFM), Unimaster 750, WSO 25-2 and 25-3 Final Filter, and other brands of collectors.
| Donaldson Torit – Donaldson Company, Inc. | |
|---|---|
| Product Category | Air Filters (industrial) |
| Product Name | HEPA Panel Filter |
| Applications | Dust Collector |
| Construction | Panel Air Filters; HEPA / ULPA |
| Media Type | HEPA |