Donaldson Torit – Donaldson Company, Inc. 95% DOP Panel Filter

Description
95% DOP Panel Filter, 12.00-inch length x 12.00-inch width x 6.00-inches deep, for Centrifugal E-100 and E-200 and other brands of collectors.
Description
95% DOP Panel Filter, 12.00-inch length x 12.00-inch width x 6.00-inches deep, for Centrifugal E-100 and E-200 and other brands of collectors.

Suppliers

Company
Product
Description
Supplier Links
95% DOP Panel Filter -  - Donaldson Torit – Donaldson Company, Inc.
Minneapolis, MN, USA
95% DOP Panel Filter
95% DOP Panel Filter
95% DOP Panel Filter, 12.00-inch length x 12.00-inch width x 6.00-inches deep, for Centrifugal E-100 and E-200 and other brands of collectors.

95% DOP Panel Filter, 12.00-inch length x 12.00-inch width x 6.00-inches deep, for Centrifugal E-100 and E-200 and other brands of collectors.

Supplier's Site

Technical Specifications

  Donaldson Torit – Donaldson Company, Inc.
Product Category Air Filters (industrial)
Product Name 95% DOP Panel Filter
Applications Dust Collector
Construction Panel Air Filters
Media Type 95% DOP
Unlock Full Specs
to access all available technical data

Similar Products

172mm Plastic Fan Filter Assembly - PFK-172 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 5.91 inch (150 mm)
View Details
Gas filter cell GFC-35 - GFC-35 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x soldered CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
MAC 10 ® RFAC Fan Filter Unit -  - Envirco
Specs
Construction Fan Filters; HEPA / ULPA
Features Pleated; Replaceable Filter Media
View Details
150mm Fan Filter Media 30PPI - 09650-M/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 6 inch (152 mm)
Width / Ring 6 inch (152 mm)
View Details