Donaldson Torit – Donaldson Company, Inc. 95% DOP Final Panel Filter

Description
95% DOP Final Panel Filter, 15.90-inch length x 12.09-inch width x 4.75-inches deep, for WSO 10 and other brands of collectors.
Description
95% DOP Final Panel Filter, 15.90-inch length x 12.09-inch width x 4.75-inches deep, for WSO 10 and other brands of collectors.

Suppliers

Company
Product
Description
Supplier Links
95% DOP Final Panel Filter -  - Donaldson Torit – Donaldson Company, Inc.
Minneapolis, MN, USA
95% DOP Final Panel Filter
95% DOP Final Panel Filter
95% DOP Final Panel Filter, 15.90-inch length x 12.09-inch width x 4.75-inches deep, for WSO 10 and other brands of collectors.

95% DOP Final Panel Filter, 15.90-inch length x 12.09-inch width x 4.75-inches deep, for WSO 10 and other brands of collectors.

Supplier's Site

Technical Specifications

  Donaldson Torit – Donaldson Company, Inc.
Product Category Air Filters (industrial)
Product Name 95% DOP Final Panel Filter
Applications Dust Collector
Construction Panel Air Filters
Media Type 95% DOP
Unlock Full Specs
to access all available technical data

Similar Products

92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
Stat-Safe Static Dissipative Dust Collector Filters -  - Camfil
Specs
Applications They are most often used for collecting pharmaceutical dusts which are highly explosive and plastic dusts, which produce static electricity.
Construction Cartridge
Media Type Camfil fabricates static dissipative filter cartridges using either OmniPleat® cellulose or DuraPleat spunbond media.
View Details
40mm Plastic Fan Filter Assembly with 100PPI Media - 09150-F/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
O&W Repellency Glass Fiber Filter Media (OWFG) - HBY-OWGF-6 - Harbory Filtration
Specs
Construction Filter Media
Media Type Fiberglass
View Details