Donaldson Torit – Donaldson Company, Inc. 95% DOP Final Panel Filter

Description
95% DOP Final Panel Filter, 24.00-inch length x 24.00-inch width x 11.50-inches deep, for WSO 20, 25-1 and other brands of collectors.
Description
95% DOP Final Panel Filter, 24.00-inch length x 24.00-inch width x 11.50-inches deep, for WSO 20, 25-1 and other brands of collectors.

Suppliers

Company
Product
Description
Supplier Links
95% DOP Final Panel Filter -  - Donaldson Torit – Donaldson Company, Inc.
Minneapolis, MN, USA
95% DOP Final Panel Filter
95% DOP Final Panel Filter
95% DOP Final Panel Filter, 24.00-inch length x 24.00-inch width x 11.50-inches deep, for WSO 20, 25-1 and other brands of collectors.

95% DOP Final Panel Filter, 24.00-inch length x 24.00-inch width x 11.50-inches deep, for WSO 20, 25-1 and other brands of collectors.

Supplier's Site

Technical Specifications

  Donaldson Torit – Donaldson Company, Inc.
Product Category Air Filters (industrial)
Product Name 95% DOP Final Panel Filter
Applications Dust Collector
Construction Panel Air Filters
Media Type 95% DOP
Unlock Full Specs
to access all available technical data

Similar Products

172mm Aluminum Fan Filter Assembly - AFK-172 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 5.91 inch (150 mm)
View Details
DuraPleat High Durability Dust Collector Filters -  - Camfil
Specs
Applications Pulverization and drying systems, cement dust, fertilizer production and torch cutting.
Construction Cartridge
Media Type DuraPleat media
View Details
92mm Plastic Fan Filter Assembly with 45PPI Media - 09362-F/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
Wire Mesh Backed Composite Air Filter Media (WMBM) - HBY-WMBM-17015 - Harbory Filtration
Specs
Construction Filter Media; HEPA / ULPA
Media Type Polypropylene (PP)
View Details